This specification covers the materials, dimensions, inscription, and methods of inscribing for shipboard valve label plates. Label plates shall be classified by type, grade, class, size, and letter size in accordance with material and method of inscribing, method of attachment, thickness of sheet, strip, or plate, dimensions, and letter size to be used. Types and materials: type I - anodized aluminium, engraved; type II - anodized aluminium, metal photo; type III - stainless steel, engraved; type IV - brass, engraved; and type V - plastic, engraved. Grades and methods of attachment: grade A - adhesive on metal bracket (backling plate); grade B - metal strapping or screw; grade C - welding; grade D - secured by handwheel nut; and grade E - connection to valve stem, bonnet, or flange. Inscription on label plates shall include the system identification number, valve identification number, and the function of the valve. The pressure in line, where the line is coming from or going to, or both, may be included along with any other pertinent information.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F992-86(2011) |
| Product Name | Standard Specification for Valve Label Plates |