1.1 This specification provides requirements for chlorinated poly(vinyl chloride) (CPVC) solvent cements to be used in joining chlorinated poly(vinyl chloride) pipe, tubing, and socket-type fittings.
1.2 CPVC solvent cements are recommended for use with CPVC 41 chlorinated poly(vinyl chloride) pipe, tubing, and fittings, which meet Class 23447 as defined in Specification D1784.
1.3 A recommended procedure for joining CPVC pipe and fittings is given in Appendix X1.
1.4 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.
1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 The following safety hazards caveat pertains only to the test methods portion, Section 6, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F493-97 |
| Product Name | Standard Specification for Solvent Cements for Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe and Fittings |