1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP) pipe and fittings. It covers nominal sizes 3 in. through 30 in. (75 mm through 750 mm)
1.2 The corrugated polypropylene pipe and fittings are for use in non-pressure gravity applications, including leach field effluent disposal, and drainage applications such as land, roads, foundations, agricultural, and landfill.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F3219-18 |
| Product Name | Standard Specification for 3 to 30 in. (75 To 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings |