This practice covers methods of testing, rating, and installation of internal combustion engine packages used in hazardous areas in marine applications. The purpose of this practice is to thermally rate engine packages, and provide additional installation recommendations to reduce the risk of igniting ignitable mixtures that may be present near the hazardous areas of marine vessels. In this specification, only a marine engine suitable for the service, designed and constructed in accordance with the requirements of 3.2.1, is considered. Thermal rating of the engine is determined by the actual readings of engine and exhausts system temperatures within hazardous areas, as defined by the requirements and references in Practices 2.2 and 2.3 or as designated by the authority.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2876-10 |
| Product Name | Standard Practice for Thermal Rating and Installation of Internal Combustion Engine Packages for use in Hazardous Locations in Marine Applications |