1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat.
1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably foreseeable misuse or abuse of booster seats.
Note 1
This consumer safety specification is not intended to address accidents and injuries resulting from the interaction of older children with children in booster seats or the accidents resulting from normal use and reasonably foreseeable misuse or abuse.
1.3 For purposes of this consumer safety specification, a booster seat is a juvenile chair, which is placed on an adult chair to elevate a child to standard dining table height. The booster seat is made for the purpose of containing a child, up to 5 years of age, and normally for the purposes of feeding or eating. A booster seat may be height adjustable and include a reclined position.
1.4 No booster seat produced after the approval date of this consumer safety specification shall, either by label or other means, indicate compliance with this specification unless it conforms to all requirements contained herein.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
The following precautionary caveat pertains only to the test method portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2640-07 |
| Product Name | Standard Consumer Safety Specification for Booster Seats |