1.1 This consumer safety specification establishes testing requirements for structural integrity and performance requirements for children's chairs and stools. It also provides requirements for labeling. The standard does not apply to products used in a commercial setting or to products that do not have a rigid frame such as bean bag chairs or foam chairs. This standard does not apply to seats with restraint systems, infant or infant/toddler rockers, or children's potty chairs. The term unit or product will refer to a child's chair or stool.
1.2 This specification covers a chair or stool intended to be used by a single child who can get in and get out of the product unassisted and with a seat height 15 in. or less, with or without a rocking base.
1.3 No product produced after the approval date of this consumer safety specification shall, either by label or other means, indicate compliance with this specification unless it conforms to all applicable requirements contained herein, before and after all testing.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2613-21 |
| Product Name | Standard Consumer Safety Specification for Children's Chairs and Stools |