This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and manufactured in any of the following types: Type I-spherical end; Type II-flat end; Type III-ball end; Type IV-crankpin end; Type V-conical end; and Type VI-trunnion end. Representative rollers shall be inspected by dimensional and visual examination, surface roughness examination, hot acid etch test, decarburization test, hardness test, chemical analysis, macro-examination, austenitic grain size test, and inclusion rating test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2511-05e1 |
| Product Name | Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid |