This specification covers the materials, dimensional tolerances, constructions, and mechanical properties for standard metallic implantable strands and cables. Materials shall be manufactured using equivalent size wires in the cold-worked and stress-relieved or annealed condition. Standard strand constructions shall be 1×3, 1×7, and 1×19 strand. Cabling constructions shall be 7×7 and 7×19 cable. Mechanical requirements include ultimate tensile strength and minimum breaking force. Strand or cable shall have no welds or splices, free of imperfections, and shall conform to dimensions, surface finish, and tolerances indicated in this specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2180-02(2007)e2 |
| Product Name | Standard Specification for Metallic Implantable Strands and Cables |