1.1 This test method describes the method used and the calculation of results for the determination of the in-vitro biological activity of rhBMP-2 using the mouse stromal cell line W-20 clone 17 (W-20-17). This clone was derived from bone marrow stromal cells of the W++ mouse strain.2
1.2 This test method (assay) has been qualified and validated based upon the International Committee on Harmonization assay validation guidelines3 (with the exception of interlaboratory precision) for the assessment of the biological activity of rhBMP-2. The relevance of this in-vitro test method to in-vivo bone formation has also been studied. The measured response in the W-20 bioassay, alkaline phosphatase induction, has been correlated with the ectopic bone-forming capacity of rhBMP-2 in the in-vivo Use Test (UT). rhBMP-2 that was partially or fully inactivated by targeted peracetic acid oxidation of the two methionines was used as a tool to compare the activities. Oxidation of rhBMP-2 with peracetic acid was shown to be specifically targeted to the methionines by peptide mapping and mass spectrometry. These methionines reside in a hydrophobic receptor binding pocket on rhBMP-2. Oxidized samples were compared alongside an incubation control and a native control. The 62, 87, 98, and 100?% oxidized samples had W-20 activity levels of 62, 20, 7, and 5?%, respectively. The incubation and native control samples maintained 100?% activity. Samples were evaluated in the UT and showed a similar effect of inactivation on bone-forming activity. The samples with 62?% and 20?% activity in the W-20 assay demonstrated reduced levels of bone formation, similar in level with the reduction in W-20 specific activity, relative to the incubation control. Little or no ectopic bone was formed in the 7 and 5?% active rhBMP-2 implants.
1.3 Thus, modifications to the rhBMP-2 molecule in the receptor binding site decrease the activity in both the W-20 and UT assays. These data suggest that a single receptor binding domain on rhBMP-2 is responsible for both in-vitro and in-vivo activity and that the W-20 bioassay is a relevant predictor of the bone-forming activity of rhBMP-2.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2131-21 |
| Product Name | Standard Test Method for In Vitro Biological Activity of Recombinant Human Bone Morphogenetic Protein-2 (rhBMP-2) Using the W-20 Mouse Stromal Cell Line |