1.1 The purpose of this test method is to quantify the percentage by which the diameter of a stent decreases from its expanded diameter while still on the delivery balloon to its relaxed diameter after deflating the balloon. This test method is appropriate for stents manufactured from a material that is plastically deformed when the stent's diameter is increased from its predeployed size to its postdeployed size by mechanical means. This test method may be performed in air at room temperature unless there is a known temperature dependence of the material, in which case, the temperature at which the test is conducted shall be stated in the report.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F2079-09 |
| Product Name | Standard Test Method for Measuring Intrinsic Elastic Recoil of Balloon-Expandable Stents |