This specification covers the requirements for the compound and physical characteristics of homogeneous (Type I) and layered (Type II) rubber sheet floor covering without backing. The floor coverings may either have smooth, embossed, or molded pattern surfaces, and shall not contain asbestos. They shall be tested on, and conform accordingly to the following requirements: chemical composition; hardness; modulus of 10 % elongation; static load limit; resistance to chemicals such as white vinegar, rubbing alcohol, sodium hydroxide solution, hydrochloric acid solution, sulfuric acid solution, household ammonia solution, and household bleach; resistance to heat; resistance to light; width and length; and base, wear layer, and overall thicknesses.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F1859-14 |
| Product Name | Standard Specification for Rubber Sheet Floor Covering Without Backing |