1.1 This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or other enclosures. These devices are suitable for both thin wall enclosures up to 5 mm (3/16 in.) thick and thick-wall enclosures of 5 to 19 mm (3/16 to 3/4 in.) thick.
1.2 Cable entry seals shall have factory-applied adhesive that provides the seal to wire and cable jackets.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F1837M-97 |
| Product Name | Standard Specification for Heat-Shrink Cable Entry Seals (Metric) |