1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, stiffness factor, extrusion quality, and a form of marking for extruded poly(vinyl chloride) (PVC) profile strips used for machinemade field fabrication of spirally wound pipe liners in the rehabilitation of a variety of gravity applications such as sanitary sewers, storm sewers, and process piping in diameters of 6 to 48 in.
1.2 Profile strip produced to this specification is for use in field fabrication of spirally wound liner pipes in nonpressure sewer and conduit rehabilitation, where the spirally wound liner pipe is expanded until it presses against the interior surface of the existing sewer or conduit, or, alternatively, where the spirally wound liner pipe is inserted as a fixed diameter into the existing sewer or conduit and the annular space between the liner pipe and the existing sewer or conduit is grouted.
1.3 This specification includes extruded profile strips made only from materials specified in 5.1.
1.4 The values in parentheses are provided for information only.
1.5 The following precautionary caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F1697-01a |
| Product Name | Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduits |