1.1 This guide provides a format to assist producers in selecting food contact materials that have the desirable characteristics for their intended use and that comply with applicable standards or government authorizations. It outlines parameters that should be considered when selecting food contact materials intended for use during irradiation of prepackaged foods and it examines the criteria for fitness for their use.
1.2 This guide identifies known regulations and regulatory frameworks worldwide pertaining to food contact materials for holding foods during irradiation, but it does not address all regulatory issues associated with the selection and use of packaging materials for foods to be irradiated. It is the responsibility of the user of this guide to determine the pertinent regulatory issues in each country where foods are to be irradiated and where irradiated foods are distributed.
1.3 This guide does not address all of the food safety issues associated with the synergistic effects of irradiation and packaging as food preservation techniques on the extension of shelf life or food quality. It is the responsibility of the user of this guide to determine the critical food safety issues and to conduct appropriate product assessment tests to determine the compatibility between the packaging application and irradiation relative to changes in sensory attributes and shelf life.
1.4 This guide does not address the use of irradiation as a processing aid for the production or sterilization of food packaging materials.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This document is one of a set of standards that provides recommendations for properly implementing and utilizing radiation processing. It is intended to be read in conjunction with ISO/ASTM 52628.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F1640-21 |
| Product Name | Standard Guide for Selection and Use of Contact Materials for Foods to Be Irradiated |