This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then expanded to conform to the wall of, the original conduit forming a new pipe-within-a-pipe structure. This specification does not include pipes manufactured from reprocessed, recycled, or reclaimed PVC. Appropriately sampled specimens shall be tested, and shall thereby conform accordingly to specified requirements for flattening resistance, impact strength, stiffness, extrusion quality by acetone immersion and heat reversion, flexural modulus of elasticity, and rounded pipe diameter and wall thickness.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F1504-14(2021) |
| Product Name | Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation |