1.1 This test method is a procedure to determine if the probability of breakage of glass specimens tested is significantly greater than, signficantly less than, or not significantly different than the specified probability of breakage when exposed to a specified 60-s duration equivalent design load. It is not intended to be a design standard for determining the load resistance of glass. Practice E1300 shall be used for this purpose.
1.2 This test method describes apparatus and procedures to select and apply a 60-s duration proof load to glass specimens, to determine the number of glass specimens to be tested, and to evaluate statistically the probability of breakage. This test method may be conducted using the standard test frame specified herein or a test frame of the user's design.
1.3 Proper use of this test method requires a knowledge of the principles of pressure measurement and an understanding of recommended glazing practices.
1.4 The values stated in inch-pound units are to be regarded as standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E997-84(1992)e1 |
| Product Name | Standard Test Method for Structural Performance of Glass in Exterior Windows, Curtain Walls, and Doors Under the Influence of Uniform Static Loads by Destructive Methods |