1.1 This practice applies to the instrumental color measurement of fluorescent specimens excited by near ultraviolet and visible radiation that results in fluorescent emission within the visible range. It is not intended for other types of photoluminescent materials such as phosphorescent, chemiluminescent, or electroluminescent, nor is this practice intended for the measurement of the fluorescent properties for chemical analysis.
1.2 This practice describes the instrumental measurement requirements, calibration procedures, and material standards needed for the color measurement of fluorescent specimens when illuminated by simulated daylight approximating CIE Standard Illuminant D65 (CIE D65).
1.3 This practice is limited in scope to colorimetric spectrometers providing continuous broadband polychromatic illumination of the specimen and employing only a viewing monochromator for analyzing the radiation leaving the specimen.
1.4 This practice can be used for calculating total tristimulus values and total chromaticity coordinates for fluorescent colors in the CIE Color System for either the CIE 1931 Standard Colorimetric Observer or the CIE 1964 Supplementary Standard Colorimetric Observer.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E991-21(2025) |
| Product Name | Standard Practice for Color Measurement of Fluorescent Specimens Using the One-Monochromator Method |