1.1 This classification provides a method for determining a rating that can be used to compare the levels of impact noise generated by a standard tapping machine and transmitted through different floor-ceiling assemblies.
1.2 The name given to the rating is assigned by the test method that invokes this classification.
1.3 This classification is applicable only to one third octave band impact noise data obtained using the standard tapping machine described in Test Methods E492 and E1007.
1.4 Test methods that invoke this classification include:
1.4.1 Test Method E492 - the single-number rating is called impact insulation class (IIC).
1.4.2 Test Method E1007 - the single-number ratings are called apparent impact insulation class (AIIC), impact sound rating (ISR), and normalized impact sound rating (NISR).
1.4.3 Test Method E2179 - the single-number rating is called the change in impact insulation class (ΔIIC).
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E989-21 |
| Product Name | Standard Classification for Determination of Single-Number Metrics for Impact Noise |