1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from −40°C to +2000°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This test method is similar to ISO standard 11357-1.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E967-18 |
| Product Name | Standard Test Method for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers |