1.1 This test method covers the determination of the electrical performance of a photovoltaic cell under simulated sunlight by means of a calibrated reference cell procedure.
1.2 Electrical performance measurements are reported with respect to a select set of standard reporting conditions (SRC) (see Table 1) or to user-specified reporting conditions. In either case, the chosen reporting conditions are abbreviated as RC.
1.2.1 The RC include the cell temperature, the total irradiance, and the reference spectral irradiance distribution.
1.3 This test method is applicable only to photovoltaic cells with a linear short-circuit current versus total irradiance response up to and including the total irradiance used in the measurement.
1.4 The cell parameters determined by this test method apply only at the time of test, and imply no past or future performance level.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E948-16(2020) |
| Product Name | Standard Test Method for Electrical Performance of Photovoltaic Cells Using Reference Cells Under Simulated Sunlight |