1.1 These reference radiographs for gray iron castings consist of one set of illustrations of centerline shrinkage with severity levels 1 to 5 using three radiation source types as follows:
1.1.1 Volume I: Medium Voltage (Nominal 250 kVp) X-ray Reference Radiographs\u2014Set
1.1.2 Volume II: Iridium-192 Reference Radiographs\u2014Set
1.1.3 Volume III: Cobalt-60 Reference Radiographs\u2014Set
Note 1: The reference radiograph films are an adjunct to this document and must be purchased separately from ASTM International if needed.
1.2 From time to time, there may be minor changes to the process for manufacturing of the reference radiograph adjunct materials. These changes could include changes in the films or processing chemicals used, changes in the dies or printing for the cardboard mats, etc.; however, in all cases, these changes are reviewed by the Illustration Monitoring Subcommittee and all reference radiographs are reviewed against a fixed prototype image to ensure that there are no changes to the acceptance level represented by the reference radiographs. Therefore, the adjunct reference radiographs remain valid for use with this standard regardless of the date of production or the revision level of the text standard.
1.3 Units\u2014The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E802-21 |
| Product Name | Standard Reference Radiographs for Gray Iron Castings Up to 4 1 2 in. (114 mm) in Thickness |