1.1 Analytical methods for the measurement of carbon monoxide, carbon dioxide, oxygen, nitrogen oxides, sulfur oxides, carbonyl sulfide, hydrogen halides, hydrogen cyanide, aldehydes, and hydrocarbons are described, along with sampling considerations. Many of these gases may be present in any fire environment. Several analytical techniques are described for each gaseous species, together with advantages and disadvantages of each. The test environment, sampling constraints, analytical range, and accuracy often dictate use of one analytical method over another.
1.2 These techniques have been used to measure gases under fire test conditions (laboratory, small scale, or full scale). With proper sampling considerations, any of these methods could be used for measurement in most fire environments.
1.3 This document is intended to be a guide for investigators and for subcommittee use in developing standard test methods. A single analytical technique has not been recommended for any chemical species unless that technique is the only one available.
1.4 The techniques described herein determine the concentration of a specific gas in the total sample taken. These techniques do not determine the total amount of fire gases that would be generated by a specimen during conduct of a fire test.
1.5 This standard is used to measure and describe the response of materials, products, or assembles to heat and flame under controlled conditions but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products, or assemblies under actual fire conditions
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E800-01 |
| Product Name | Standard Guide for Measurement of Gases Present or Generated During Fires |