1.1 This test method covers the determination of the ignition of a dust dispersed in air, within a closed vessel.
1.2 This test method provides a measure of dust explosion pressure and rate of pressure rise. It does not provide a definitive determination of the flammability of a dust and has other severe limitations which are identified in Section 5. The preferred method for the design of safety equipment is Test Method E1226.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety precautions see Section 7.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E789-95(2001) |
| Product Name | Standard Test Method for Dust Explosions in a 1.2-Litre Closed Cylindrical Vessel (Withdrawn 2007) |