1.1 This test method provides a field procedure for determining the air leakage rates of installed exterior windows and doors.
1.2 This test method is applicable to exterior windows and doors and is intended to measure only such leakage associated with the assembly and not the leakage through openings between the assemblies and adjacent construction. The test method can be adapted for the latter purpose, provided the potential paths of air movement and the sources of infiltration and exfiltration can be identified, controlled, or eliminated.
1.3 This test method attempts to create and given set of natural environmental conditions. There is a strong possibility that the test method or the test apparatus may, by virtue of their design and use, induce air leakage that does not occur under natural environmental exposure.
1.4 This test method is intended for the field testing of installed exterior windows or doors. Persons interested in laboratory testing of fenestration products should reference Test Method E283.
1.5 Persons using this procedure should be knowledgeable in the area of fluid mechanics and instrumentation practices, and shall have a general understanding of fenestration products and components.
1.6 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 7.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E783-02(2018) |
| Product Name | Standard Test Method for Field Measurement of Air Leakage Through Installed Exterior Windows and Doors |