1.1 This test method covers the determination of the forms of chlorine in refuse-derived fuel-three (RDF): total chlorine, water-soluble chloride, and water-insoluble chlorine.
1.2 This test method may be applicable to any waste material from which a laboratory analysis sample can be prepared.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific precaution statements, see Section 6 and 11.2.1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E776-23 |
| Product Name | Standard Test Method for Determination of Forms of Chlorine in Refuse-Derived Fuel |