1.1 This test method covers visual and dimensional inspection and test for scale accuracy to be used in the verification of liquid-in-glass thermometers as specified in Specifications E1 and E2251. However, these procedures may be applied to other liquid-in-glass thermometers.2
Note 1: The use of NIST SP250-232 is recommended.
1.2 Warning-Mercury has been designated by EPA and many state agencies as a hazardous material that can cause central nervous system, kidney and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA’s website- http://www.epa.gov/m
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E77-14 |
| Product Name | Standard Test Method for Inspection and Verification of Thermometers |