1.1 This practice is intended as a guide for use in the testing of truss assemblies fabricated from all types of construction materials. While the practice may be used for the testing of a variety of assemblies, it is primarily intended to be used in the testing of those trusses designed to be spaced at 1.2 m (48 in.) centers or greater. It can be used, but it is not normally intended, for the testing of wood residential trussed rafters. Either proof tests or tests to destruction may be run.
1.2 Limitations-It is not intended that this practice be used for routine quality control testing.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E73-83(2002) |
| Product Name | Standard Practice for Static Load Testing of Truss Assemblies |