This specification covers particulate glass (cullet material) recovered from waste destined for disposal, smaller than 6 mm intended for reuse as a raw material in the manufacture of glass containers. Flint glass cullet is a particulate glass material that contains no more than 0.1 weight % Fe2O3, or 0.0015 weight % Cr2O3, as determined by chemical analysis. The color mix for amber, flint, green and other color glass cullet shall conform to the prescribed mix.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E708-79(2006) |
| Product Name | Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers |