1.1 This practice is intended to serve as a guide for the use of an electron-capture detector (ECD) as the detection component of a gas chromatographic system.
1.2 This practice is intended to describe the operation and performance of the ECD as a guide for its use in a complete chromatographic system.
1.3 For general gas chromatographic procedures, Practice E260or Practice E1510 should be followed except where specific changes are recommended herein for the use of an ECD. For definition of gas chromatography and its various terms, see Practice E355. These standards also describe the performance of the detector in terms which the analyst can use to predict overall system performance when the detector is coupled to the column and other chromatographic components.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety information, see Section 3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E697-96(2001) |
| Product Name | Standard Practice for Use of Electron-Capture Detectors in Gas Chromatography |