This specification covers the requirements for bare solid conductors made of tungsten and rhenium alloy thermoelements supplied in matched pairs. These thermoelements shall be suitable for use in either bead-insulated, bare-wire thermocouples, or in compacted metal-sheathed, ceramic insulated thermocouple material or assemblies. Unless otherwise noted, all information in this specification applies to both thermocouple combinations of tungsten-3 % rhenium versus tungsten-25 % rhenium (W3Re/W25Re) and tungsten-5 % rhenium versus tungsten-26 % rhenium (W5Re/W26Re; Type C). Thermoelements should meet specified physical, mechanical, thermoelectric, and compositional requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E696-07(2018) |
| Product Name | Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire |