1.1 This specification covers designations, dimensions, and tolerances for only the ground surfaces of interchangeable taper-ground joints for laboratory and industrial equipment in full-length, medium-length, short-length, and international-length (ISO K-6 series) grindings.
Note 1-The dimensions pertaining to full-length, medium-length, and short-length joints, other than for the tolerance on length of grind, were taken directly from the now obsolete Commercial Standard CS 21.
Note 2-Tolerances on the diameters of the international-length joints do not agree with those given in ISO Recommendation R383. These tolerances have been established to agree with those of CS 21 in order to prevent the negative projection (large end of inner joint being smaller than large end of outer joint) permitted by ISO.
Note 3-Although glass is the most commonly used material for ground joints, other materials may be used as specified. Taper-ground joints constructed from glass should be of suitable chemical and thermal properties in accordance with Specification E 438. Joints should be as free as possible of visible defects and conform to Specification E 671.
1.2 The following precautionary caveat pertains only to the Test Method portion, Section 4, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.1 This specification covers designations, dimensions, and tolerances for only the ground surfaces of interchangeable taper-ground joints for laboratory and industrial equipment in full-length, medium-length, short-length, and international-length (ISO K-6 series) grindings.
Note 1-The dimensions pertaining to full-length, medium-length, and short-length joints, other than for the tolerance on length of grind, were taken directly from the now obsolete Commercial Standard CS 21.
Note 2-Tolerances on the diameters of the international-length joints do not agree with those given in ISO Recommendation R383. These tolerances have been established to agree with those of CS 21 in order to prevent the negative projection (large end of inner joint being smaller than large end of outer joint) permitted by ISO.
Note 3-Although glass is the most commonly used material for ground joints, other materials may be used as specified. Taper-ground joints constructed from glass should be of suitable chemical and thermal properties in accordance with Specification E 438. Joints should be as free as possible of visible defects and conform to Specification E 671.
1.2 The following precautionary caveat pertains only to the Test Method portion, Section 4, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.