1.1 This practice is intended as a companion standard to Specification E541, Specification for Agencies Engaged in System Analysis and Compliance Assurance for Manufactured Building. Specification E541 covers criteria by which the technical resources of agencies may be evaluated for their capability to perform the system analysis or compliance assurance function, or both, in the evaluation and inspection of manufactured building. This standard includes questions that should be asked of system analysis and compliance assurance agencies in order for the administrative agency to evaluate their competency. Personnel matters are not highlighted in this standard since they are covered in detail in Specification E541. This is not meant to imply that they are not important.
1.2 The preferred method for utilizing this practice is for qualified personnel of the administrative agency to visit the system analysis and compliance assurance agencies' headquarters to speak to qualified personnel and examine pertinent records and documentation. Alternatively, the evaluation may be done at any location provided the agency being evaluated is fully informed as to the material and personnel they will need to have on hand for the evaluation.
1.3 Some of the following will not be applicable in the evaluation of an agency that has not had prior experience as a building-evaluation organization. It is not the intent of this practice to preclude acceptance of such an agency provided it can otherwise demonstrate that its organizational procedures and experience in other product categories and experience of key personnel reflect a keen awareness of the problems and processes involved in manufactured building evaluation and thus warrant acceptance. In such instances the administrative agency may wish to consider extending provisional acceptance over a definite period of time, during which it is expected that the agency will have opportunity to gain the requisite experience and demonstrate its capabilities and compliance assurance functions for manufactured building.
1.4 Failure of an agency to respond satisfactorily to one or more criteria in the following should not be sole cause for rejection. Such failure should be brought to the agency's attention and be subject to close scrutiny during subsequent reevaluations.
1.5 This practice is intended to achieve uniformity in the regulation of manufactured building. It may be necessary to make changes and modifications in order to adapt to legislative or other regulatory requirements of some jurisdictions.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E651/E651M-22(2026)e1 |
| Product Name | Standard Practice for Evaluating Capabilities of Agencies Involved in System Analysis and Compliance Assurance for Manufactured Building |