1.1 This guide covers the use of ANSI thermocouple Types K, N, R, and S for creep and stress-rupture testing at temperatures up to 1800°F (1000°C) in air at one atmosphere of pressure. It does not cover the use of sheathed thermocouples.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E633-00(2005) |
| Product Name | Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air |