1.1 This specification covers the requirements for mineral-insulated, metal-sheathed base metal thermocouples for industrial or high-reliability applications. It applies specifically to thermocouples fabricated from sheathed thermocouple material conforming to Specification E 585/E 585M. Provisions are made for selecting thermoelements, insulation, and sheath material, and measuring junction configuration, thermocouple assembly length, and the type of transition or termination.
1.2 This specification also includes provisions for Quality Assurance or Verification Program Requirements, or both, as a purchaser's option.
1.3 The values stated in SI (metric) units or inch-pound units may be regarded separately as the standard. The values stated in each system are not the exact equivalents, and each system shall be used independently of the other.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E608/E608M-00 |
| Product Name | Standard Specification for Mineral-Insulated, Metal-Sheathed Base-Metal Thermocouples |