1.1 This practice covers acoustical ceiling suspension systems and their additional requirements for application in areas subject to seismic disturbance such as Uniform Building Code Seismic Zone 2, the BOCA Basic National Building Code where Av is less than 0.20 but greater than 0.10 and the Standard Building Code (SBC) where Av is less than 0.20 but greater than 0.05. This practice also covers areas subject to moderate to severe seismic disturbance such as Uniform Building Code Seismic Zones 3 and 4, the BOCA Basic Natiuonal Building Code where Av is greater than 0.20, and the SBC where Av is greater than 0.20. The application of this practice is to be determined by local authorities. Current seismic maps published by recognized authorities such as those previously mentioned, should be consulted. Related Material such as Open File 82-1033 and MS-812 Seismicity Map may also be consulted.
1.2 Specification C635 and Practice C636 cover suspension systems and their application, without special regard to seismic restraint needs. They remain applicable and should be followed when this practice is specified.
1.3 This practice is not intended to stifle research and development of new products or methods which may simplify this specified application method. A variation, however, must be substantiated by verifiable engineering data.
1.4 Ceilings of 144 ft (13.4 m ) or less, surrounded by walls that connect directly to the structure above shall be exempt from this practice.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E580-00 |
| Product Name | Standard Practice for Application of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Requiring Moderate Seismic Restraint |