1.1 This test method describes a field or laboratory procedure for determining the frost point within the air space(s) of sealed insulating glass units, and establishes the criteria for determining whether that point is below or above a given or specified temperature.
1.2 This test method also describes the apparatus to be used for these determinations.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Notes 2 and 3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E576-88(1999)e1 |
| Product Name | Standard Test Method for Frost Point of Sealed Insulating Glass Units in the Vertical Position |