1.1 This practice covers the procedure for sorting ferrous metals using the electromagnetic (eddy current/magnetic induction) method. The procedure relates to instruments using absolute or comparator-type coils for distinguishing variations in mass, shape, conductivity, permeability, and other variables such as hardness and alloy that affect the electromagnetic or magnetic properties of the material. The selection of reference standards to determine sorting feasibility and to establish standards is also included.2
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E566-24 |
| Product Name | Standard Practice for Electromagnetic (Eddy Current/Magnetic Induction) Sorting of Ferrous Metals |