1.1 This practice covers procedures for use in the calibration of volumetric ware, in accordance with E694 such as is in common use in chemical and clinical laboratories. It is based on the gravimetric determination of the quantity of water either contained or delivered, and the conversion of this value to true volume at the standard temperature of 20oC by means of suitable equations and standard tables. Calibration using mercury is excluded. Calibration may be performed using alternative gravimetric methodology, provided that it is demonstrated and documented that the results obtained are equivalent to those obtained using the methodology described herein.
1.2 This practice is intended to encompass capacity ware between the limits of 0.1 cm3 and 2000 cm3. Typical products falling within the purview of this practice are burets graduated" to deliver", graduated cylinders, volumetric flasks, specific gravity flasks, measuring and dilution pipets, and transfer and capacity pipets.
1.3 The procedures are not recommended for calibration of apparatus with capacities below 0.1 cm3, such as microglassware.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E542-00 |
| Product Name | Standard Practice for Calibration of Laboratory Volumetric Apparatus |