1.1 These test methods cover the routine determination of mercury in caustic soda and caustic potash liquors and anhydrous caustic soda in the solid, flake, ground, and bead form by the flameless atomic absorption method.
1.2 Two test methods are described as follows: Test Method A employs a direct analysis of the sample using an alkaline reducing agent with a lower limit of detection of 0.1 ppb (ng/g). Test Method A was developed using caustic soda and caustic potash. Test Method B requires a preliminary neutralization of the sample followed by a permanganate oxidation before it can be analyzed by an acidic reducing agent with a lower limit of detection of this test method of 0.01 ppm (μg/g). Test Method B was developed using caustic soda.
1.3 Review the current Safety Data Sheets (SDS) for detailed information concerning toxicity, first-aid procedures, and safety precautions.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Sections 7 and 18.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E538-17a |
| Product Name | Standard Test Methods for Mercury in Caustic Soda (Sodium Hydroxide) and Caustic Potash (Potassium Hydroxide) (Withdrawn 2023) |