1.1 This laboratory test method2 provides a procedure for determining the resistance to water penetration and leakage through unit masonry subjected to wind-driven rain. This test method is not identical to and the results are not the same as field standard Test Method C1601. This test method measures through-wall water penetration, whereas Test Method C1601 only measures surface water penetration.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 6.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E514/E514M-20 |
| Product Name | Standard Test Method for Water Penetration and Leakage Through Masonry |