1.1 This test method covers the determination of calcium and magnesium in iron ores, concentrates, and agglomerates in the mass fraction (%) range from 0.05 % to 5 % of calcium and 0.05 % to 3 % of magnesium.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E508-21 |
| Product Name | Standard Test Method for Determination of Calcium and Magnesium in Iron Ores by Flame Atomic Absorption Spectrometry |