1.1 This test method covers the determination of the char density profile of a charred ablator that can be used with the following limitations:
1.1.1 The local surface imperfections must be removed, and the char must be able to be machined off in a plane parallel to the char-virgin material interface before the density profiles can be determined.
1.1.2 The char must be strong enough to withstand the machining and handling techniques employed.
1.1.3 The material should have orderly density variations. The total thickness of the char and degradation zone must be larger than the machining thicknesses required.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E471-96 |
| Product Name | Standard Test Method for Obtaining Char Density Profile of Ablative Materials by Machining and Weighing |