This test method covers the determination of the char density profile of a charred ablator. The total thickness of the char and degradation zone must be larger than the machining thicknesses required. Density variation throughout a charred ablator material is determined by successively measuring, machining, and weighing a sample of known size to obtain the density of the material removed by machining. The apparatus required for this method includes a laboratory balance capable of measuring to the nearest ten thousandth gram, and a machining technique capable of removing material in increments as small as a thousandth mm.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E471-96(2002) |
| Product Name | Standard Test Method for Obtaining Char Density Profile of Ablative Materials by Machining and Weighing |