1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal particle size, and lists standards for openings from 5 in. (125 mm) to 0.127 ( 1/8) in. (3.35 mm) punched with bar sizes and thicknesses of plate for various grades of service. Methods of checking industrial perforated plate and screens are included as information in the Appendix.
1.2 This specification does not apply to perforated plate or screens with round, hexagon, slotted, or other shaped openings.
1.3 The values stated in inch-pound units are to be regarded as the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E454-80(1996)e1 |
| Product Name | Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series) |