1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a reference for acceptance standards, specifications and drawings.
1.2 Actual dimensions including maximum length of indications and number of indications per unit area must be specified by the users of this document. No attempt has been made to establish limits of acceptability or the metallurgical cause of a discontinuity.
Note 1-Examples of these reference photographs are shown in Figs. 1-8.
FIG. 1 Example of Type I, Class A, Indication
FIG. 2 Example of Type I, Class B, Indication
FIG. 3 Example of Type I, Class C, Indication
FIG. 4 Example of Type I, Class D, Indication
FIG. 5 Example of Type II, Class A, Indication
FIG. 6 Example of Type II, Class B, Indication
FIG. 7 Example of Type II, Class C, Indication
FIG. 8 Example of Type II, Class D, Indication
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E433-71(2008) |
| Product Name | Standard Reference Photographs for Liquid Penetrant Inspection |