1.1 This test method covers the determination of iron in the range from 1 to 100 μg.
1.2 This test method is intended to be general for the final steps in the determination of iron and does not include procedures for sample preparation.
1.3 This test method is applicable to samples whose solutions have a pH less than 2. It is assumed that the pH is adjusted to within this range in the sample preparation.
1.4 Review the current material safety data sheets (MSDS) for detailed information concerning toxicity, first-aid procedures, handling, and safety precautions.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E394-00(2004) |
| Product Name | Standard Test Method for Iron in Trace Quantities Using the 1,10-Phenanthroline Method |