1.1 This practice covers the use of magnetic- and eddy current-type thickness instruments (gauges) for nondestructive thickness measurement of a coating on a metal (i.e. electrically conducting) substrate. The substrate may be ferrous or nonferrous. The coating or plating being measured may be electrically conducting or insulating as well as ferrous or non-ferrous.
1.2 More specific uses of these instruments are covered by Practice D7091 and the following test methods issued by ASTM: Test Methods B244, B499, and B530.
1.3 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.4 Measurements made in accordance with this practice will be in compliance with the requirements of ISO 2178 as printed in 1982.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E376-17 |
| Product Name | Standard Practice for Measuring Coating Thickness by Magnetic-Field or Eddy Current (Electromagnetic) Testing Methods |