1.1 This test method describes the inductively coupled plasma atomic emission spectrometric analysis of low alloy steel having chemical compositions within the following limits:
1.2 The following elements may be determined using this test method. The user should carefully evaluate the precision and bias statements to determine the applicability of the test method for the intended use.
1.3 This test method has only been interlaboratory tested for the elements and ranges specified. It may be possible to extend this test method to other elements or different composition ranges if method validation, which includes evaluation of method sensitivity and precision and bias, is performed. Additionally, the validation study must evaluate the acceptability of sample preparation methodology using reference materials or spike recoveries, or both. The user should carefully evaluate the validation data against the laboratory's data quality objectives. Guide E2857 provides information on validation of analytical methods for alloy analysis. Method validation of scope extensions is also a requirement of ISO/IEC 17025.
1.4 Units\u2014The values stated in SI units are regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3515-25e1 |
| Product Name | Standard Test Method for Analysis of Low Alloy Steel by Inductively Coupled Plasma Atomic Emission Spectrometry (Performance Based) |