1.1 These test methods cover the tension testing of metallic foil at room temperature in thicknesses less than 0.006 in. (0.150 mm).
Note 1-Exception to these methods may be necessary in individual specifications or test methods for a particular material.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E345-93(2002) |
| Product Name | Standard Test Methods of Tension Testing of Metallic Foil |