1.1 This practice provides a standard set of procedures for inspecting and reporting on the installed board and wrap type fireproofing materials applied to structural steel or other substrates used in buildings.
1.2 This practice establishes procedures to inspect products and systems, including methods for field verification and inspection.
1.3 This practice addresses different types of board and wrap type materials used to establish fire resistive ratings for beams, columns, and decking in buildings.
Note 1: These installations are primarily on structural steel members and may also be applied on other substrates. This standard is not intended to be used as a framing inspection.
1.4 This practice provides an inspector and inspection body various methods to verify that required materials have been installed in accordance with the inspection document.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3430-25 |
| Product Name | Standard Practice for On-Site Inspection of Installed Board and Wrap Type Fireproofing Materials |